EN
  • EN
  • DE

CAT5132ZI-10

Part No CAT5132ZI-10
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 16 Volt Digital Potentiometer (POT) with 128 Taps and I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1159096-CAT5132ZI-10
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT5132ZI-10 CAD Model

Description

ON Semiconductor CAT5132ZI-10 Digital Potentiometer

The CAT5132ZI-10 is a high-performance digital potentiometer designed by ON Semiconductor, a renowned leader in the semiconductor industry. This precision device is engineered to meet the needs of modern electronic systems requiring variable resistance settings that are programmable through digital interfaces. The CAT5132ZI-10 is an invaluable component for applications such as calibration control, adjustable power supplies, and signal conditioning circuits.

Key Features:

  • Resistance Value: The potentiometer offers a resistance value of 10kΩ, providing a wide range of adjustability for various applications.
  • Resolution: It features a 256-position resolution, allowing for fine-tuning of resistance with high precision.
  • Interface: The device is equipped with a user-friendly I²C interface, which simplifies the integration into digital systems and allows for easy communication with microcontrollers and other digital components.
  • Single Supply Operation: Operating from a 2.7V to 5.5V power supply, the CAT5132ZI-10 is versatile and can be powered by a range of voltage sources.
  • Non-volatile Memory: It includes non-volatile memory that retains the resistance setting even after power-off, ensuring consistent performance across power cycles.
  • Compact Package: The device comes in a compact, surface-mount TSSOP-14 package, making it suitable for space-constrained applications.
  • Temperature Range: The CAT5132ZI-10 operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and stability in a variety of environmental conditions.

Applications:

The CAT5132ZI-10 is ideal for a variety of applications, including:

  • Automated adjustments in consumer electronics
  • Volume control in audio systems
  • Feedback system adjustments in industrial controls
  • Adjustable power supplies and voltage dividers
  • Display brightness control in portable devices

With its precise control, digital interface, and robust performance, the CAT5132ZI-10 from ON Semiconductor is a versatile solution that enhances the functionality and efficiency of electronic systems. Its integration into your design will ensure a high level of precision and control, tailored to the specific needs of your application.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
Complementary MOSFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9707 $59.4140
48+ $2.4382 $117.0336
74+ $2.3620 $174.7880
102+ $2.2857 $233.1414
131+ $2.2095 $289.4445
175+ $1.9808 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess