EN
  • EN
  • DE

CAT3612HV2-GT2

Part No CAT3612HV2-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description Programmable 300 mA Camera Flash LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 7V
Output Current per Channel 150mA (Flash)
Frequency 1MHz
Dimming Multi-Step
Applications Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-TDFN (3x3)
Win Source Part Number 1159041-CAT3612HV2-GT2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAT3612
Introduction Date April 14, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CAT3612HV2-GT2 CAD Model

Description

The CAT3612HV2-GT2 from ON Semiconductor is a high-efficiency, charge pump-based LED driver designed to power multiple LEDs in portable devices. With its compact design and advanced features, it is particularly suitable for battery-powered applications where space and power efficiency are critical.

Key Features:

  • Output Configuration: The device supports up to six LEDs with a 1x/1.5x/2x fractional charge pump, ensuring consistent brightness and efficient power use across varying battery voltages.
  • High Efficiency: It operates with a typical efficiency of up to 90%, which helps to maximize battery life in portable applications.
  • Low Noise Operation: The CAT3612HV2-GT2 employs a switching frequency of 1MHz, which minimizes noise and allows for the use of small external components.
  • Dimming Control: Integrated dimming control enables precise brightness control, which is essential for applications requiring variable light output.
  • Protection Features: The device includes built-in thermal shutdown and over-current protection, enhancing the safety and reliability of the end product.

Applications:

The CAT3612HV2-GT2 is ideal for a variety of portable devices, including:

  • Mobile phones
  • Personal digital assistants (PDAs)
  • Digital cameras
  • Portable media players

Technical Specifications:

  • Input Voltage Range: 3V to 5.5V
  • Output Current: Up to 30mA per LED
  • Package: 16-pin TQFN
  • Operating Temperature Range: -40°C to +85°C

The CAT3612HV2-GT2 is a versatile and efficient solution for driving high-brightness LEDs in portable electronic devices. Its small form factor, combined with high efficiency and advanced features, makes it an excellent choice for designers looking to enhance the visual appeal of their products while maintaining optimal power consumption.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess