ON Semiconductor CAT34TS02VP2GT4C Digital Temperature Sensor
The CAT34TS02VP2GT4C is a high-precision digital temperature sensor from ON Semiconductor, designed to meet the stringent requirements of thermal management and monitoring in complex electronic systems. This sensor is part of ON Semiconductor's portfolio of temperature sensing solutions that offer accurate temperature readings and robust performance.
This device features a wide temperature range, operating from -40°C to +125°C with an accuracy of ±0.5°C (typical) from 0°C to +70°C, ensuring reliable performance across diverse operating conditions. The CAT34TS02VP2GT4C communicates via a 2-wire, I²C/SMBus serial interface, which allows for easy integration into existing systems with minimal interfacing complexities.
The sensor's digital output negates the need for analog-to-digital conversion, simplifying system design and reducing signal distortion due to noise. This makes the CAT34TS02VP2GT4C an ideal choice for precision temperature monitoring in applications such as computer peripherals, industrial automation, and consumer electronics.
Key Features:
- High Accuracy: ±0.5°C (typical) from 0°C to +70°C
- Wide Operating Range: -40°C to +125°C
- Interface: I²C/SMBus compatible
- Supply Voltage: Operates from 2.7V to 5.5V
- Low Power Consumption: Suitable for battery-powered applications
- User-Programmable: Setpoints for overtemperature shutdown and hysteresis
- Small Footprint: Available in a compact, 8-pin TDFN package
The CAT34TS02VP2GT4C also includes features such as overtemperature shutdown and user-programmable setpoints, which provide additional protection for your system. Its small size and low power consumption make it an excellent choice for space-constrained and power-sensitive applications.
In summary, ON Semiconductor's CAT34TS02VP2GT4C temperature sensor is a highly accurate, versatile, and reliable solution for temperature monitoring and control in a wide range of electronic applications. Its robust feature set and ease of use make it a valuable component for engineers looking to enhance system stability and performance.