EN
  • EN
  • DE

CAT32EKT

Part No CAT32EKT
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description CMOS White LED Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1159035-CAT32EKT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT32EKT CAD Model

Description

Product Overview: CAT32EKT from ON Semiconductor

The CAT32EKT is a high-performance, precision voltage reference series produced by ON Semiconductor. This product is designed to offer a stable and accurate reference voltage for various applications in the analog domain. It is a crucial component in the design of analog-to-digital converters, digital-to-analog converters, and other sensitive electronic circuits where voltage precision is vital.

Key Features

  • High Accuracy: The CAT32EKT series provides an impressive level of accuracy, which is essential for critical applications where precise voltage reference is necessary.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide range of operating temperatures, ensuring reliable performance in varying environmental conditions.
  • Wide Voltage Range: It offers a broad range of output voltages, giving designers the flexibility to choose the appropriate voltage level for their specific application needs.
  • Stable Over Time: Long-term stability is one of the hallmarks of the CAT32EKT, meaning that it will consistently perform at its specified accuracy level over its operational lifespan.
  • Low Dropout Voltage: This feature allows the device to function correctly even when the supply voltage is very close to the output voltage, making it suitable for low-voltage operations.

Applications

The CAT32EKT is versatile and can be used in a wide array of electronic systems, including:

  • Data acquisition systems
  • Industrial control systems
  • Portable, battery-powered equipment
  • Precision instrumentation
  • Automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT32EKT is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency. This product is suitable for use in both commercial and industrial environments where durability and longevity are required.

In summary, the CAT32EKT from ON Semiconductor is an excellent choice for designers looking for a stable, accurate, and reliable voltage reference solution. Its robust feature set and versatility make it an ideal component for a wide range of precision electronic applications.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1411 $57.8510
1,000+ $0.1159 $115.9000
1,545+ $0.1123 $173.5035
2,130+ $0.1086 $231.3180
2,755+ $0.1050 $289.2750
3,685+ $0.0942 $347.1270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,146 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess