EN
  • EN
  • DE

CAT24C44VE-GT3

Part No CAT24C44VE-GT3
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 256-Bit Serial Nonvolatile CMOS Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1158928-CAT24C44VE-GT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24C44VE-GT3 CAD Model

Description

ON Semiconductor CAT24C44VE-GT3 EEPROM

The CAT24C44VE-GT3 is a high-performance, serial electrically-erasable programmable read-only memory (EEPROM) device from ON Semiconductor. It is designed to provide a reliable and convenient way to store device configuration data, calibration information, or firmware in a wide range of applications. The CAT24C44VE-GT3 is part of ON Semiconductor's extensive EEPROM product lineup, which is known for its quality, durability, and ease of use.

This particular model boasts a memory size of 4-Kb and utilizes the standard I²C interface for serial communication, allowing for simple integration into existing designs. The device operates over a voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications. It is also capable of operating across a broad temperature range, from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

One of the key features of the CAT24C44VE-GT3 is its hardware write protection. This feature prevents accidental overwrites and ensures data integrity by enabling the user to lock the EEPROM against unintended write operations. Additionally, the device supports a maximum clock frequency of 1MHz, which allows for fast data transfer rates, thus improving overall system efficiency.

The CAT24C44VE-GT3 comes in a compact TSSOP-8 package, which is ideal for space-constrained applications. Its small form factor, combined with its low-power consumption, makes it an excellent choice for portable and battery-operated devices. Furthermore, ON Semiconductor's commitment to manufacturing quality ensures that this EEPROM device has a high endurance and a long data retention period, providing a reliable non-volatile memory solution for your application.

Whether you're designing consumer electronics, industrial controls, automotive systems, or IoT devices, the CAT24C44VE-GT3 from ON Semiconductor is an excellent choice for your non-volatile memory needs. Its robust design, combined with the manufacturer's support and resources, ensures that you can integrate this EEPROM into your product with confidence.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess