ON Semiconductor CAT24C44LI-GT3 EEPROM
The ON Semiconductor CAT24C44LI-GT3 is a robust and reliable electrically erasable programmable read-only memory (EEPROM) component designed for a wide range of data storage applications. This high-performance integrated circuit is ideal for storing small amounts of data that must be saved when power is removed. The CAT24C44LI-GT3 is a part of ON Semiconductor's series of EEPROMs that are known for their durability, low power consumption, and ease of integration into various electronic systems.
Key Features
- Memory Size: The CAT24C44LI-GT3 offers 4-Kb (512 x 8) of memory capacity, which is sufficient for storing configuration settings, calibration data, and other application-specific information.
- Operating Voltage Range: This device operates over a wide voltage range of 2.5V to 5.5V, making it versatile for use in both 3V and 5V systems.
- Write Cycle Time: It boasts a fast write cycle time of 5 ms (typical), allowing for quick data updates and minimal system downtime during write operations.
- Endurance: The EEPROM has an impressive endurance rating, with the ability to withstand one million write cycles, ensuring a long operational lifespan for applications that require frequent data changes.
- Data Retention: It is designed to retain data for over 100 years, providing a stable and reliable storage solution over an extended period.
- Interface: The device supports the standard I²C serial interface, facilitating easy integration into most microcontroller-based systems without the need for complex wiring or additional components.
- Temperature Range: The CAT24C44LI-GT3 is operational over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
- Packaging: This model comes in a lead (Pb)-free, 8-pin TSSOP package, reflecting ON Semiconductor's commitment to environmental sustainability while maintaining high performance and reliability.
Applications
The CAT24C44LI-GT3 EEPROM is commonly used in various applications, including but not limited to:
- Industrial controls
- Automotive systems
- Medical devices
- Smart cards
- Portable consumer electronics
With its combination of features, the CAT24C44LI-GT3 from ON Semiconductor is an excellent choice for designers and engineers looking for a dependable and efficient data storage solution.