EN
  • EN
  • DE

CAT24C04WI

Part No CAT24C04WI
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 1-Kb, 2-Kb, 4-Kb, 8-Kb and 16-Kb I2C CMOS Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1158898-CAT24C04WI
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Audio, Automotive
Ultra Librarian 3D Model Ultra Librarian CAT24C04WI CAD Model

Description

ON Semiconductor CAT24C04WI EEPROM

The CAT24C04WI from ON Semiconductor is a high-performance, 4-Kb Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device, which is an integral component for a wide range of electronic applications requiring non-volatile memory storage. This EEPROM is part of the Catalyst series and is designed with a standard I²C interface, making it easy to integrate into various microcontroller-based systems.

With a storage capacity of 4 kilobits, the CAT24C04WI is organized as 512 words of 8 bits each, allowing for efficient data storage and retrieval. The device operates across a wide voltage range from 1.8V to 5.5V, making it versatile for both low-power and standard applications. The EEPROM is capable of withstanding harsh operating conditions, with an industrial temperature range of -40°C to +85°C, ensuring reliability and stability in a variety of environments.

One of the key features of the CAT24C04WI is its low power consumption, which is particularly beneficial for battery-operated devices. The device also supports a bidirectional data transfer protocol, which enhances its efficiency and data management capabilities. In addition, it offers a write cycle time of 5 ms, allowing for quick data updates and minimal delay in operations.

The CAT24C04WI is available in a compact 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. This small footprint, combined with its low power requirements and robust performance, makes the CAT24C04WI an excellent choice for applications such as portable devices, medical equipment, automotive systems, and smart cards.

For design flexibility, the CAT24C04WI features a write protect pin that provides hardware data protection. The entire memory can be protected by tying this pin to the VCC. Additionally, the device is lead-free and RoHS compliant, aligning with environmental standards and regulations.

In summary, the ON Semiconductor CAT24C04WI EEPROM is a reliable, high-performance memory solution that offers ease of integration, durability, and energy efficiency, making it an ideal choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1040 $58.2400
1,355+ $0.0855 $115.8525
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,735+ $0.0774 $289.0890
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,100 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess