EN
  • EN
  • DE

CAT22C10LI-20

Part No CAT22C10LI-20
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 256-Bit Nonvolatile CMOS Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1158883-CAT22C10LI-20
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT22C10LI-20 CAD Model

Description

ON Semiconductor CAT22C10LI-20 Overview

The CAT22C10LI-20 from ON Semiconductor is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide range of applications that require non-volatile memory storage. With its robust design and flexible features, it is an ideal choice for various industrial, automotive, and consumer electronics applications.

Key Features

  • Memory Size: The device offers 1-Kb of memory, allowing for efficient storage of configuration parameters, serial numbers, calibration data, and more.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (typical), enabling quick data updates and minimizing downtime in write operations.
  • Operating Voltage Range: The CAT22C10LI-20 operates over a wide voltage range from 2.5V to 6.0V, making it versatile for various power supply conditions.
  • Operating Temperature Range: With an industrial temperature range of -40°C to +85°C, this EEPROM can reliably function in harsh environmental conditions.
  • Endurance: The device offers a high endurance of 1,000,000 program/erase cycles, ensuring a long operational life for applications that require frequent data changes.
  • Data Retention: It provides a data retention period of 100 years, guaranteeing the preservation of data over an extended period without power.
  • Serial Interface: The CAT22C10LI-20 utilizes a standard SPI (Serial Peripheral Interface) for communication, allowing for easy integration into existing systems with minimal additional components.
  • Package: It is available in a compact, 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.

Applications

The CAT22C10LI-20 is well-suited for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical monitoring equipment
  • Smart meters
  • Networking equipment

In conclusion, the ON Semiconductor CAT22C10LI-20 serial EEPROM is a reliable and flexible solution for systems that require non-volatile storage. Its robust design, coupled with high endurance and data retention capabilities, ensures that it can meet the demands of a broad range of applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess