EN
  • EN
  • DE

CAT1027WI-45-GT3

Part No CAT1027WI-45-GT3
Manufacturer ON Semiconductor
Catalog OEM Souring
Description Supervisory Circuits CPU w/2K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467362-CAT1027WI-45-GT3
Manufacturer ON Semiconductor
Package Tape & Reel (TR);Tape & Reel (TR)
Product Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 4.5V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 130 ms Minimum
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian CAT1027WI-45-GT3 CAD Model

Description

The CAT1027WI-45-GT3 from onsemi/ON Semiconductor is a sophisticated supervisory circuit featuring a CPU with 2K memory. This component is meticulously engineered to monitor and control the operational parameters of microcontroller-based systems, ensuring reliance and stability. It provides crucial functions such as power-on reset control, watchdog timing, and memory backup, which are essential in preventing system failures and data loss. The integration of 2K memory enables efficient data storage for system status and control settings, enhancing the reliability of the device under supervision. The compact, surface-mount package of the CAT1027WI-45-GT3 allows for a streamlined footprint on printed circuit boards, making it an ideal solution for a vast array of applications including automotive, industrial control systems, and portable devices. By leveraging ON Semiconductor’s cutting-edge technology, the CAT1027WI-45-GT3 embodies a commitment to delivering high-performance, energy-efficient components that address the critical needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess