EN
  • EN
  • DE

BZX85C62RL

Part No BZX85C62RL
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 1 Watt DO-41 Hermetically Sealed Glass Zener Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1158200-BZX85C62RL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX85C62RL CAD Model

Description

ON Semiconductor BZX85C62RL Zener Diode

The BZX85C62RL from ON Semiconductor is a highly reliable, 1W Zener diode designed to provide precision voltage regulation in a wide array of electronic applications. This Zener diode features a nominal Zener voltage of 62V, making it suitable for use in stabilization and clipping circuits that require a high breakdown voltage.

Constructed with ON Semiconductor's leading-edge technology, the BZX85C62RL offers excellent stability and performance. This Zener diode comes in a DO-41 glass package, which not only ensures robust mechanical protection but also provides superior thermal performance, enabling the device to maintain its functionality across a broad operating temperature range.

The BZX85C62RL is characterized by its low dynamic impedance and low leakage current, contributing to its efficient operation and reduced power loss. These features make it an ideal choice for power supply applications, where precise voltage regulation is essential. The diode's 62V Zener voltage is particularly useful in circuits where a stable reference voltage is needed, such as in voltage sensing circuits and surge protection modules.

With its through-hole design, the BZX85C62RL is easy to install in various types of printed circuit boards. Its axial leads make it suitable for through-hole mounting, providing a secure and reliable electrical connection. The device is also noted for its high surge capability, which enables it to withstand transient over-voltage events, thereby protecting the electronic components in the circuit.

ON Semiconductor's BZX85C62RL is RoHS compliant, reflecting the company's commitment to environmental sustainability. This compliance ensures that the diode does not contain hazardous substances, making it safe for use in consumer electronics and other applications where environmental considerations are paramount.

In summary, the BZX85C62RL Zener diode from ON Semiconductor is a versatile and durable component that offers consistent performance for voltage regulation applications. Its high breakdown voltage, thermal stability, and compliance with environmental standards make it a top choice for designers and engineers seeking a reliable solution for their circuit protection and regulation needs.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess