The BZX85C4V3RL from ON Semiconductor is a highly reliable, robust Zener diode designed for voltage regulation and voltage reference applications. With a nominal Zener voltage of 4.3V, this device is particularly suited for situations where precise voltage control is required. It is commonly used in power supplies, voltage regulators, and other electronic circuits that require a stable and precise voltage reference.
This Zener diode comes in a DO-41 glass package that ensures high thermal stability and protection against standard environmental conditions. The package is axial-leaded, making it easy to mount on through-hole printed circuit boards. The BZX85C4V3RL is designed to withstand high surge currents, ensuring reliable operation even under stressful conditions.
Key Features:
- Zener Voltage: 4.3V, providing precise voltage regulation.
- Power Dissipation: Capable of dissipating up to 1.3 watts, which allows it to handle moderate power levels.
- Package: DO-41 glass package offers high durability and reliability.
- Surge Current Capability: Designed to manage high surge currents effectively.
- Operating Temperature: Can operate within a wide temperature range of -55°C to +175°C, making it suitable for harsh environments.
- Lead Configuration: Axial leads for easy through-hole PCB mounting.
- Standard Zener Voltage Tolerance: ±5%, ensuring consistent performance.
The ON Semiconductor BZX85C4V3RL is a testament to the company's commitment to providing high-quality electronic components that meet the stringent requirements of modern electronic applications. Whether you're designing a consumer electronics device or an industrial piece of equipment, this Zener diode is an excellent choice for maintaining voltage stability and precision.
With its robust construction, reliable performance, and ON Semiconductor's reputation for quality, the BZX85C4V3RL is an essential component for designers and engineers who require a dependable voltage regulation solution.