EN
  • EN
  • DE

BUD42D-001G

Part No BUD42D-001G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 238202-BUD42D-001G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUD42D-001G CAD Model

Description

The BUD42D-001G is a state-of-the-art NPN bipolar power transistor designed and manufactured by ON Semiconductor, a leading provider in the electronic components industry. This high-voltage device is specifically engineered to deliver superior performance in a wide range of applications, including switch mode power supplies, lighting, and industrial systems.

Key Features

  • Voltage Capabilities: With a collector-emitter voltage (Vceo) of up to 400V, the BUD42D-001G ensures reliable operation even under high voltage conditions.
  • Current Handling: This transistor can handle continuous collector currents (Ic) up to 6A, making it suitable for high-power applications.
  • Power Dissipation: It boasts an impressive power dissipation (Pd) of 40W, allowing it to manage significant amounts of power without overheating.
  • High-Speed Switching: The BUD42D-001G features a fast switching speed, which is essential for efficient operation in switch mode applications.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of a TO-252 (DPAK) package, which provides excellent heat dissipation.

Applications

The versatile nature of the BUD42D-001G makes it an ideal choice for a variety of electronic circuits. It's particularly well-suited for:

  • Switch mode power supplies (SMPS)
  • Power inverters
  • Motor control circuits
  • Lighting systems, including LED drivers
  • Industrial and automation technology

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The BUD42D-001G is no exception, as it is built to meet strict industry standards for reliability and performance. This transistor is RoHS compliant, ensuring it meets current environmental standards by avoiding the use of hazardous substances.

Technical Specifications

Parameter Value
Collector-Emitter Voltage (Vceo) 400V
Collector Current (Ic) 6A
Power Dissipation (Pd) 40W
Package TO-252 (DPAK)

For detailed product specifications, technical data, and application guidelines, customers are encouraged to consult the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Lowest to $0.9794
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
Diodes Incorporated
Lowest to $5.4135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess