EN
  • EN
  • DE

BF423ZL1G

Part No BF423ZL1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape in Box
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 250V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 2mA, 20mA
Current - Collector Cutoff (Maximum) 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 50 @ 25mA, 20V
Power - Max 830mW
Frequency - Transition 60MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 1153083-BF423ZL1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Family Name BF423
Introduction Date June 08, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BF423ZL1G CAD Model

Description

ON Semiconductor's BF423ZL1G High Voltage PNP Transistor

Introducing the BF423ZL1G, a robust high voltage PNP bipolar transistor from ON Semiconductor, designed to meet the demands of a wide range of electronic applications. This versatile component is well-suited for use in telecommunication circuits, power management systems, and other electronics that require a reliable switching or amplification solution.

The BF423ZL1G transistor is capable of withstanding high voltage operations, making it a prime choice for circuits that are exposed to significant voltage stresses. It offers a collector-emitter voltage (VCEO) of -250V, ensuring that it can handle the high voltage requirements of many modern electronic designs without compromising performance or reliability.

With a collector current rating of -500mA, this PNP transistor can control a sizable amount of current, making it an excellent option for driving medium power loads. Its power dissipation is rated at 625mW, which allows it to handle a fair amount of power without overheating, provided that proper thermal management practices are observed.

The BF423ZL1G also features a high current gain bandwidth product (fT) of 50MHz, which is indicative of its ability to operate effectively at higher frequencies. This makes it particularly useful in applications such as signal amplification in RF systems, where high-frequency performance is critical.

This transistor is housed in a TO-92 package, which is known for its compact size and ease of mounting on a PCB. The TO-92 package is widely accepted in the industry for through-hole components, and its leads are well-spaced to facilitate easy soldering and handling during the assembly process.

ON Semiconductor has a reputation for producing high-quality components that are both reliable and cost-effective. The BF423ZL1G is no exception, with its robust construction and ON Semiconductor's commitment to manufacturing excellence, ensuring that it will perform consistently across various conditions and applications. This product is available in bulk or tape and reel packaging, catering to production requirements of all sizes.

Whether you're designing power supplies, motor controls, or working on audio amplification, the BF423ZL1G by ON Semiconductor is a component that promises to deliver efficiency and durability to your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess