ON Semiconductor BCP56-10T1 NPN Bipolar Transistor
The ON Semiconductor BCP56-10T1 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of applications requiring medium power capabilities. This versatile transistor is characterized by its high current and voltage handling capabilities, making it an ideal choice for driving medium-power loads in industrial, commercial, and consumer electronics.
Key Features
- High Current Capability: The BCP56-10T1 can handle a continuous collector current (Ic) of up to 1A, which makes it suitable for driving robust electrical loads.
- High Voltage Rating: With a collector-emitter voltage (Vceo) of 80V, it can be used in circuits that operate at higher voltages, providing flexibility in design.
- Medium Power Device: It has a power dissipation of 1.25W, allowing it to handle moderate power applications efficiently.
- High Gain Bandwidth Product: This transistor offers a transition frequency (fT) of 100MHz, ensuring good performance in high-frequency applications.
- Surface-Mount Package: The BCP56-10T1 comes in a SOT-223 package, which is suitable for compact surface-mount PCB designs.
- Thermal Performance: The device's thermal characteristics are optimized for better heat dissipation, contributing to its reliability and longevity.
- Compliance: It is compliant with RoHS and other environmental standards, making it a responsible choice for eco-friendly product designs.
Applications
The BCP56-10T1 transistor is commonly used in a variety of applications, including:
- Linear voltage regulators
- Power management circuits
- Motor control drivers
- Audio amplifiers
- Signal amplification
- Switching applications
With its robust performance and versatile nature, the BCP56-10T1 from ON Semiconductor is a reliable choice for designers looking to implement an NPN transistor in their circuitry. Its high current and voltage ratings, coupled with a compact form factor, make it an excellent component for a wide range of medium-power applications.