EN
  • EN
  • DE

BC848LT1

Part No BC848LT1
Manufacturer ON Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048389-BC848LT1
Categories OEM Parts(A-B)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC848LT1 CAD Model

Description

ON Semiconductor BC848LT1 Bipolar Transistor

The BC848LT1 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide variety of electronic applications. This compact transistor offers a perfect solution for general-purpose amplification and switching needs. It is particularly well-suited for portable and low-power applications due to its low voltage operation and efficient current handling capabilities.

The BC848LT1 is housed in a small SOT-23 package, making it an ideal choice for space-constrained applications. Despite its small size, it boasts a collector-emitter voltage (VCEO) of 30V and a collector current (IC) of up to 100mA, providing sufficient power handling for a vast range of circuits. Additionally, the device features a collector-base voltage (VCBO) of 30V and an emitter-base voltage (VEBO) of 5V.

With a transition frequency (fT) of 100MHz, the BC848LT1 is capable of operating at high frequencies, making it suitable for RF and high-speed switching applications. Its low on-state voltage ensures high efficiency, while the low saturation voltage reduces power losses and improves overall performance.

The BC848LT1 also has a low noise figure, which is an essential parameter for applications where signal integrity is critical. This makes it an excellent choice for audio amplifiers, signal processing, and other sensitive electronic equipment.

ON Semiconductor has designed the BC848LT1 with reliability in mind. It offers a continuous collector current rating of 100mA, which provides a good balance between current handling and thermal performance. Furthermore, the device can handle peak current pulses, making it robust against transient conditions often found in electronic circuits.

In summary, the BC848LT1 from ON Semiconductor is a versatile and reliable NPN transistor that provides designers with the performance needed for a broad range of applications. Its compact form factor, combined with its electrical characteristics, makes it a go-to choice for both hobbyists and professional engineers alike.

For detailed specifications and application notes, designers and engineers should consult the datasheet available on the ON Semiconductor website.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,405+ $0.0240 $57.7200
5,850+ $0.0198 $115.8300
9,040+ $0.0192 $173.5680
12,500+ $0.0185 $231.2500
16,130+ $0.0179 $288.7270
21,585+ $0.0161 $347.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,270 pieces
MOQ: 2405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess