ON Semiconductor BC847BPDW1T1 - NPN/PNP General Purpose Transistor
The BC847BPDW1T1 from ON Semiconductor is a versatile and high-quality bipolar junction transistor (BJT) that serves a wide range of electronic applications. This product is a composite device, consisting of a pair of NPN and PNP transistors in a single SOT-363 package, which is also known as SC-88 or SC70-6. This unique configuration allows for the creation of compact and efficient circuits suitable for today's miniaturized electronic assemblies.
With its small surface-mounted design, the BC847BPDW1T1 is an excellent choice for space-constrained applications. It offers a convenient solution for designers looking for a dual-transistor option, which not only saves space on the PCB but also reduces the overall component count, leading to potential cost savings in both materials and assembly.
The BC847BPDW1T1 features a collector-emitter voltage (Vceo) of 65V for both transistors, with the NPN transistor having a collector current (Ic) of 100mA and the PNP transistor having a comparable collector current. This ensures that the device can handle moderate power levels while maintaining stable operation. Additionally, the product boasts low collector-emitter saturation voltage and high current gain (hFE), which makes it highly efficient for amplification and switching applications.
ON Semiconductor's commitment to quality is evident in the BC847BPDW1T1, which is designed to meet or exceed industry standards for performance and reliability. It is commonly used in general-purpose switching and amplification circuits, including signal processing, power management, and other electronic controls. The device is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.
Overall, the BC847BPDW1T1 is a practical and reliable component that offers designers the flexibility and performance needed for a vast array of electronic circuits. Its dual-transistor configuration, combined with ON Semiconductor's manufacturing expertise, makes it a smart choice for both prototyping and mass production.