ON Semiconductor BC488B Transistor Overview
The ON Semiconductor BC488B represents a high-quality PNP bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This semiconductor device is a crucial component in a wide range of electronic circuits, offering reliable performance and versatility in its use.
Key Features
- PNP Bipolar Junction Transistor: The BC488B is a PNP transistor, which means it is designed to pass current predominantly from the emitter to collector when a positive voltage is applied to its base terminal.
- High Current Gain: With its high current gain (hFE), this transistor can amplify weak signals, making it suitable for various amplification applications.
- Low Voltage Operation: It operates at low voltage levels, making it suitable for low-power circuits and battery-operated devices.
- Versatility: The BC488B can be used in a multitude of electronic applications, including but not limited to signal amplification, switching, and voltage regulation.
Applications
The BC488B transistor finds its place in various applications due to its reliability and general-purpose nature. It is commonly used in:
- Audio amplifiers and pre-amplifiers
- Signal processing circuits
- Switching applications
- Voltage regulators
- Driver stages in hi-fi amplifiers and television circuits
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (VCEO) |
30 V |
| Collector-Base Voltage (VCBO) |
40 V |
| Emitter-Base Voltage (VEBO) |
5 V |
| Collector Current (IC) |
1 A |
| Power Dissipation (Ptot) |
625 mW |
The BC488B by ON Semiconductor is a testament to the company's commitment to providing high-quality electronic components that meet the needs of modern electronic designs. With its reliable performance and flexible application range, the BC488B is a valuable addition to any electronic project or product.