EN
  • EN
  • DE

BAT54RSLT1G

Part No BAT54RSLT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 231650-BAT54RSLT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54RSLT1G CAD Model

Description

ON Semiconductor BAT54RSLT1G - Schottky Barrier Diode

The BAT54RSLT1G is a high-performance Schottky barrier diode from ON Semiconductor, renowned for its low forward voltage drop and fast switching capabilities. This diode is designed to meet the needs of a wide range of applications, from power management to signal processing.

Key Features

  • Low Forward Voltage: The BAT54RSLT1G provides a very low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Switching Speed: With its fast switching action, this diode is suitable for high-frequency applications, ensuring minimal signal delay and high efficiency.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is ideal for automated assembly processes and helps in saving board space.
  • Series Connection: The BAT54RSLT1G features a series connection of two diodes, which can be beneficial in applications requiring a higher voltage rating or for implementing complex circuit topologies.
  • Low Leakage Current: It exhibits a low leakage current, making it suitable for battery-powered devices where power conservation is critical.

Applications

The versatile nature of the BAT54RSLT1G makes it suitable for various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Load switching
  • Signal demodulation

Specifications

Parameter Value
Package SOT-23
Configuration Series
Peak Reverse Voltage 30 V
Forward Current 200 mA
Max Forward Voltage 0.85 V
Operating Temperature Range -55°C to +125°C

Whether you're designing a power management system, a high-frequency signal processing unit, or simply need a reliable component for general-purpose switching, the ON Semiconductor BAT54RSLT1G Schottky barrier diode is an excellent choice for your circuit designs.

You May Also Be Interested in

JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Toko America Inc.
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
KEC
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess