EN
  • EN
  • DE

BAT54RCLT1

Part No BAT54RCLT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 231645-BAT54RCLT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54RCLT1 CAD Model

Description

The BAT54RCLT1 from ON Semiconductor is a highly efficient, surface-mount Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is a popular choice in modern electronics due to its compact size and superior electrical characteristics, making it suitable for a wide range of applications including DC power supplies, inverters, and high-frequency systems.

Key Features

  • Low Forward Voltage: The BAT54RCLT1 offers a low forward voltage drop, typically just 0.35V at 10mA, which helps to minimize power loss and improve efficiency in circuit operation.
  • Fast Switching Speed: With its fast switching capability, this diode is ideal for high-speed switching applications, reducing switching losses and improving performance.
  • Surface-Mount Package: The SOT-23 package allows for compact design and easy integration into a variety of electronic circuits, providing a space-saving solution for designers.
  • Reverse Voltage Protection: With a maximum reverse voltage of 30V, the BAT54RCLT1 can protect circuits from voltage spikes and transients, ensuring reliable operation under harsh conditions.
  • Low Capacitance: The device has a low diode capacitance, which is beneficial for high-frequency applications as it minimizes signal distortion and loss.

Applications

The versatility of the BAT54RCLT1 Schottky diode makes it suitable for a plethora of applications, including:

  • Power management in portable devices
  • DC-DC converters
  • Reverse polarity protection circuits
  • Switching power supplies
  • Charge pump circuits
  • Voltage clamping applications
  • High-frequency rectification

Product Specifications

Parameter Value
Package SOT-23
Max Reverse Voltage 30V
Forward Current (If) 200mA
Forward Voltage (Vf) 0.35V at 10mA
Operating Temperature Range -55°C to +125°C

With its robust performance and reliability, the ON Semiconductor BAT54RCLT1 Schottky diode is an excellent choice for designers looking to optimize their electronic designs.

You May Also Be Interested in

Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
NEC
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess