ON Semiconductor B660TG - High-Efficiency Power Rectifier
The ON Semiconductor B660TG is a state-of-the-art power rectifier designed for high-efficiency power conversion applications. This robust component is engineered to provide exceptional performance in a wide range of electronic devices, making it an ideal choice for designers seeking reliability and efficiency.
Key Features
- High Current Capability: The B660TG is capable of handling high current levels, making it suitable for demanding applications.
- Low Forward Voltage Drop: It features a low forward voltage drop which contributes to reduced power loss and higher efficiency in operation.
- High Surge Capacity: With its high surge capacity, the B660TG can withstand transient excess currents, ensuring reliability under stressful conditions.
- Robust Construction: The device is built with a rugged design that can endure harsh environments and extend its operational lifespan.
Applications
The B660TG is versatile and can be used in various applications, including:
- Power supplies
- Automotive systems
- Consumer electronics
- Industrial equipment
- Telecommunication systems
Technical Specifications
| Parameter |
Value |
| Package Type |
TO-220 |
| Maximum Repetitive Reverse Voltage |
600V |
| Average Rectified Forward Current |
6A |
| Operating Junction Temperature |
-65°C to 175°C |
| Storage Temperature Range |
-65°C to 175°C |
Quality and Environmental Compliance
ON Semiconductor is committed to environmental stewardship and the B660TG is manufactured in compliance with the latest environmental standards, including RoHS and REACH. Customers can trust that they are choosing a product that not only delivers high performance but also respects environmental considerations.