The ON Semiconductor B20H100G is a robust and efficient power rectifier designed for a variety of applications that demand high efficiency, reliability, and thermal performance. This power rectifier is an ideal solution for power supply designers and engineers looking to enhance system performance in a compact form factor.
Key Features
- High Surge Capacity: The B20H100G is capable of handling high surge currents, making it suitable for applications that experience frequent power surges or spikes.
- Low Power Loss: With its low forward voltage drop, this device ensures minimal power loss during operation, which translates to improved energy efficiency and reduced heat generation.
- High Reverse Voltage: The device can withstand high reverse voltages, providing reliable performance and protection against reverse bias conditions.
- Temperature Stability: Engineered to perform consistently across a wide temperature range, the B20H100G maintains its performance even under extreme thermal conditions.
Applications
The B20H100G is versatile and can be used in various applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- Power management devices
Technical Specifications
The B20H100G has the following technical specifications:
- Package: TO-220AB
- Configuration: Single
- Peak Repetitive Reverse Voltage (Vrrm): 100V
- Average Rectified Forward Current (Io): 20A
- Max Surge Current (Ifsm): 150A
- Operating Junction Temperature (Tj): -65°C to 175°C
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly solutions. The B20H100G complies with RoHS directives, ensuring that it is free from harmful substances. It is also designed to meet or exceed industry standards for quality and reliability.