EN
  • EN
  • DE

AR0234CSSC00SUKA0-CR

Part No AR0234CSSC00SUKA0-CR
Manufacturer ON Semiconductor
Catalog OEM Souring
Description Image Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467405-AR0234CSSC00SUKA0-CR
Manufacturer ON Semiconductor
Package Tray
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1920H x 1200V
Frames per Second 120.0
Package / Case 83-VFBGA, CSPBGA
Supplier Device Package 83-ODCSP (5.6x10)
Grade -
Ultra Librarian 3D Model Ultra Librarian AR0234CSSC00SUKA0-CR CAD Model

Description

The AR0234CSSC00SUKA0-CR by onsemi/ON Semiconductor is an advanced image sensor that embodies the forefront of imaging technology, designed to fulfill the demands of high-precision applications across various industries. Boasting a resolution of 2 megapixels, this sensor enables superior image quality, critical for systems in automotive safety, surveillance, and industrial automation. Utilizing ON Semiconductor's state-of-the-art pixel technology, the AR0234CSSC00SUKA0-CR achieves exceptional sensitivity and a wide dynamic range, ensuring outstanding imaging performance under a broad spectrum of lighting conditions. Its global shutter function is essential for capturing sharp, undistorted images of dynamic scenes, making it invaluable for real-time applications like motion analysis and event monitoring. The sensor's design prioritizes low power consumption and a small form factor, offering the flexibility needed for integration into innovative and compact devices, including those powered by batteries. The AR0234CSSC00SUKA0-CR demonstrates onsemi's leadership in imaging technology, providing a versatile and reliable sensor for developers looking to create cutting-edge imaging solutions.

You May Also Be Interested in

Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess