EN
  • EN
  • DE

AR0147ATSC00XUEA0-TPBR

Part No AR0147ATSC00XUEA0-TPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO / CMOS Image Sensor 1344H x 968V 3µm x 3µm 80-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tape & Reel (TR)
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1344H x 968V
Frames per Second 60
Voltage - Supply 1.14V ~ 1.26V
Package / Case 80-LFBGA
Supplier Device Package 80-IBGA (9x9)
Temperature Range - Operating -40°C ~ 110°C (TA)
Base Product Number AR0147
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 488-AR0147ATSC00XUEA0-TPBRTR
Standard Package 2,000
Win Source Part Number 998424-AR0147ATSC00XUEA0-TPBR
Ultra Librarian 3D Model Ultra Librarian AR0147ATSC00XUEA0-TPBR CAD Model

Description

The AR0147ATSC00XUEA0-TPBR is a cutting-edge CMOS digital image sensor from ON Semiconductor's AR0147AT series. Designed to deliver superior imaging performance, this sensor is a perfect solution for a wide range of applications including surveillance, automotive, industrial automation, and drones.

Key Features

  • Resolution: The sensor boasts a 1/4-inch optical format, providing a resolution of 1.0 Megapixel (1280H x 800V).
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, it ensures high sensitivity and low-noise image capture, delivering crisp and clear images even in low-light conditions.
  • Frame Rate: It offers a maximum frame rate of 45 frames per second (fps) at full resolution, allowing for smooth video capture and efficient motion detection.
  • Shutter Type: The sensor features a global shutter that captures the entire image simultaneously, which is essential for imaging fast-moving objects without distortion.
  • Interface: A versatile MIPI CSI-2 interface enables high-speed data transfer and easy integration with a wide range of processors and SoCs.
  • Dynamic Range: It offers an excellent dynamic range, making it capable of handling scenes with high contrast and varied lighting conditions.

Applications

The AR0147ATSC00XUEA0-TPBR is highly versatile and can be used in various applications such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Machine Vision and Robotics
  • Surveillance Cameras
  • Unmanned Aerial Vehicles (UAVs)
  • Portable Electronics

Product Advantages

This image sensor from ON Semiconductor is designed to provide several advantages, including low-power consumption for battery-powered devices, robustness for harsh environments, and a small footprint for compact system designs. Its high sensitivity and dynamic range ensure excellent performance across a variety of lighting conditions, making it an ideal choice for developers looking to create high-performance imaging systems.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess