EN
  • EN
  • DE

AR0132AT6C00XPEA0-DRBR1

Part No AR0132AT6C00XPEA0-DRBR1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1.2MP 1/3 CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.8V ~ 2.8V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C
Base Product Number AR0132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names 2156-AR0132AT6C00XPEA0-DRBR1-OS,ONSONSAR0132AT6C00XPEA0-DRBR1
Standard Package 260
Win Source Part Number 980499-AR0132AT6C00XPEA0-DRBR1
Ultra Librarian 3D Model Ultra Librarian AR0132AT6C00XPEA0-DRBR1 CAD Model

Description

ON Semiconductor AR0132AT6C00XPEA0-DRBR1 CMOS Image Sensor

The ON Semiconductor AR0132AT6C00XPEA0-DRBR1 is a cutting-edge CMOS image sensor that offers an exceptional balance of performance, resolution, and versatility, making it an ideal choice for a wide range of imaging applications. This sensor is designed to deliver high-quality images with a resolution of 1.2 megapixels, ensuring that every detail is captured with clarity and precision.

With a pixel size of 3.75 µm x 3.75 µm, the AR0132AT6C00XPEA0-DRBR1 provides excellent sensitivity and low-light performance, which is crucial for applications such as security cameras, automotive imaging systems, and industrial automation. The sensor operates at a maximum frame rate of 45 frames per second at full resolution, allowing for smooth video capture and quick image processing in dynamic environments.

One of the standout features of this sensor is its ability to operate in both linear and high dynamic range (HDR) modes. In HDR mode, the sensor can handle scenes with high contrast, capturing both bright and dark areas with great detail. This feature is particularly important in situations where lighting conditions are unpredictable or challenging, such as outdoor surveillance or in-vehicle cameras.

The AR0132AT6C00XPEA0-DRBR1 is designed with ON Semiconductor's advanced pixel technology, which not only enhances image quality but also reduces noise and improves dynamic range. This sensor supports various data interfaces, including parallel and serial (MIPI CSI-2), providing flexibility in system design and ensuring compatibility with a range of processors and systems.

Robust and reliable, the AR0132AT6C00XPEA0-DRBR1 is built to perform in harsh environments and under extreme temperature conditions. This makes it an excellent choice for outdoor applications and automotive systems, where durability and consistent performance are paramount.

In summary, the ON Semiconductor AR0132AT6C00XPEA0-DRBR1 CMOS image sensor is a versatile and high-performing imaging solution that can meet the needs of various high-demand applications. Its combination of resolution, speed, and dynamic range, along with its robust design, makes it a top contender in the field of advanced imaging technology.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0107 $76.0214
4+ $31.1884 $124.7536
6+ $30.2136 $181.2816
8+ $29.2391 $233.9128
11+ $28.2645 $310.9095
14+ $25.3405 $354.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,152 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess