EN
  • EN
  • DE

AR0132AT6C00XPEA0-CL-DPBR

Part No AR0132AT6C00XPEA0-CL-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description AR0132AT - COSMOS DIGITAL IMAGE / Image Sensor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series *
Package Bulk
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Other Names 2156-AR0132AT6C00XPEA0-CL-DPBR-488
Standard Package 1
Win Source Part Number 1024379-AR0132AT6C00XPEA0-CL-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0132AT6C00XPEA0-CL-DPBR CAD Model

Description

The AR0132AT6C00XPEA0-CL-DPBR is a cutting-edge CMOS digital image sensor from ON Semiconductor, renowned for its high performance and versatility across a wide range of imaging applications. This sensor is specifically designed to deliver exceptional image quality with its 1/3-inch optical format and a resolution of 1.2 megapixels.

Featuring a pixel size of 3.75 µm x 3.75 µm, this sensor ensures high sensitivity and low noise levels, resulting in clear and detailed images even in challenging lighting conditions. It operates with a maximum frame rate of 45 frames per second at full resolution, enabling smooth video capture and quick image processing suitable for high-speed applications.

The AR0132AT6C00XPEA0-CL-DPBR is equipped with an electronic rolling shutter that provides consistent image capture without distortion, making it ideal for applications like surveillance, automotive, and industrial machine vision. The sensor's dynamic range is further enhanced by ON Semiconductor's advanced pixel technology, which allows for the capture of both bright and dark portions of a scene with excellent clarity.

Engineered for flexibility, this sensor supports multiple interface options including HiSPi (High-Speed Serial Pixel Interface), which allows for high data transfer rates and easy integration with a wide range of systems. The sensor also features automatic black level calibration, which helps to maintain image quality over time and varying temperature conditions.

The AR0132AT6C00XPEA0-CL-DPBR is designed to operate within a temperature range of -40°C to +105°C, ensuring reliable performance even in extreme environments. Its compact CLCC48 package makes it a space-efficient choice for designs where board space is at a premium.

With its robust design and advanced imaging capabilities, the ON Semiconductor AR0132AT6C00XPEA0-CL-DPBR image sensor is an excellent choice for developers and manufacturers looking for a high-quality, reliable imaging solution that can be easily integrated into a variety of applications.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess