EN
  • EN
  • DE

AR0130CSSC00SPCA0-DPBR2

Part No AR0130CSSC00SPCA0-DPBR2
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1.2 MP 1/3 CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-iLCC (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series Automotive, AEC-Q100
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.95V, 2.5V ~ 3.1V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0130
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AR0130CSSC00SPCA0-DPBR2OS
Standard Package 5
Win Source Part Number 1027832-AR0130CSSC00SPCA0-DPBR2
Ultra Librarian 3D Model Ultra Librarian AR0130CSSC00SPCA0-DPBR2 CAD Model

Description

The AR0130CSSC00SPCA0-DPBR2 is a high-performance CMOS digital image sensor from ON Semiconductor. This sensor is designed to deliver exceptional image quality with its 1/3-inch optical format, providing a resolution of 1.2 megapixels. The sensor's advanced pixel technology enables it to capture images with impressive clarity, even in challenging lighting conditions.

Featuring ON Semiconductor's DigitalClarity® technology, the AR0130CSSC00SPCA0-DPBR2 ensures reduced noise levels and enhanced low-light performance. This makes the sensor ideal for a wide range of applications, including surveillance, automotive, industrial, and medical imaging systems. With its ability to perform in both daylight and low-light conditions, the sensor is versatile and can adapt to various environments.

Key Features:

  • Resolution: 1.2 Megapixel (1280 x 960 pixels)
  • Optical Format: 1/3-inch
  • Frame Rate: Up to 45 frames per second at full resolution
  • Pixel Size: 3.75 µm x 3.75 µm
  • Shutter Type: Electronic rolling shutter
  • Sensitivity: Enhanced sensitivity for low-light performance
  • Data Interface: High-speed serial interface
  • Dynamic Range: 70 dB linear, up to 100 dB in HiDy mode
  • Supply Voltage: Core 1.2V, Analog 2.8V, I/O 1.7V to 3.1V

The AR0130CSSC00SPCA0-DPBR2 is also equipped with sophisticated camera functions such as automatic exposure control, automatic gain control, automatic white balance, and a programmable region of interest. These features allow for fine-tuning to meet specific application requirements and ensure optimal image quality.

ON Semiconductor's commitment to quality and performance is evident in the AR0130CSSC00SPCA0-DPBR2 image sensor. It is designed for easy integration into a variety of systems with its compact size and flexible configuration options. Whether you're developing advanced security systems or innovative visual applications, the AR0130CSSC00SPCA0-DPBR2 offers the reliability and performance necessary to meet the demands of your imaging solutions.

You May Also Be Interested in

Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess