EN
  • EN
  • DE

AMI31512-1-Y

Part No AMI31512-1-Y
Manufacturer ON Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038006-AMI31512-1-Y
Categories OEM Parts(A-B)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMI31512-1-Y CAD Model

Description

ON Semiconductor AMI31512-1-Y Product Overview

The AMI31512-1-Y is a cutting-edge integrated circuit (IC) from ON Semiconductor, designed for a variety of applications where precision and reliability are paramount. This product is part of ON Semiconductor's broad portfolio of components that cater to the increasing demands of the modern electronic industry.

Key Features

  • High Precision: The AMI31512-1-Y offers exceptional accuracy, making it suitable for applications that require precise measurements and control.
  • Robust Performance: Engineered to withstand tough conditions, this IC maintains its performance over a wide range of temperatures and operating conditions.
  • Low Power Consumption: With energy efficiency in mind, the AMI31512-1-Y is designed to consume minimal power, which is ideal for battery-powered devices and applications where power conservation is crucial.
  • Compact Design: The small footprint of the IC allows for integration into space-constrained applications, providing powerful performance without compromising on space.

Applications

The versatility of the AMI31512-1-Y makes it suitable for a diverse set of applications, including but not limited to:

  • Industrial automation and control systems
  • Precision instrumentation
  • Medical devices
  • Automotive electronics
  • Consumer electronics

Product Specifications

The AMI31512-1-Y is built to meet the high standards of ON Semiconductor, ensuring reliability and consistency. Here are some of the technical specifications:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package: Information on the IC package type and dimensions
  • RoHS Compliance: The product complies with RoHS directives for environmental safety

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The AMI31512-1-Y is backed by rigorous testing and quality control processes to ensure it meets the industry standards and customer expectations. Additionally, ON Semiconductor provides comprehensive technical support and documentation to assist with product integration and troubleshooting.

Whether you are developing advanced industrial systems or innovative consumer electronics, the AMI31512-1-Y from ON Semiconductor is a reliable choice that offers performance, efficiency, and precision.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess