EN
  • EN
  • DE

ADT7481ARMZ

Part No ADT7481ARMZ
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Dual Channel Temperature Sensor and Over Temperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 127°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Test Condition 0°C ~ 70°C (-40°C ~ 100°C)
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1142338-ADT7481ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7481ARMZ CAD Model

Description

ON Semiconductor ADT7481ARMZ Temperature Sensor IC

The ADT7481ARMZ is a high-performance temperature sensor integrated circuit (IC) from ON Semiconductor, designed for precision temperature measurement and system thermal management. This compact and efficient sensor is ideal for a wide range of applications, including personal computers, office electronics, telecommunications, and industrial systems where accurate temperature monitoring is crucial for system reliability and performance.

Encased in a small 8-lead MSOP (Mini Small Outline Package), the ADT7481ARMZ offers a dual-channel temperature sensing capability. It can measure its own temperature as well as the temperature of a remote thermal diode, such as a CPU or GPU. This feature enables the device to provide comprehensive thermal data, ensuring that both local and remote components are operating within their specified temperature ranges.

The ADT7481ARMZ boasts a remarkable accuracy of ±1°C for on-die temperature measurements and ±3°C for remote diode measurements, over a temperature range of -40°C to +120°C. This precision ensures that systems can maintain optimal performance by adjusting cooling mechanisms, such as fans or heat sinks, in response to accurate temperature readings.

Communicating via a 2-wire SMBus (System Management Bus) serial interface, this sensor allows for easy integration into existing system architectures. It supports a range of bus speeds, facilitating flexible and efficient data transfer. The device also features a programmable overtemperature alarm output, which can be set to trigger at a predefined temperature threshold, providing an additional layer of protection against overheating.

With its low operating voltage range of 3.0V to 3.6V, the ADT7481ARMZ maintains energy efficiency, making it suitable for battery-powered devices where power conservation is a priority. Additionally, the sensor's built-in shutdown mode allows for further power savings when temperature monitoring is not required.

In summary, the ADT7481ARMZ from ON Semiconductor is a robust and precise temperature sensor IC that offers dual-channel sensing, high accuracy, and a range of features for enhanced system management. Its compact size and power efficiency make it an excellent choice for designers looking to incorporate reliable temperature monitoring into their systems.

You May Also Be Interested in

Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1316 $61.3160
23+ $5.0311 $115.7153
36+ $4.8739 $175.4604
49+ $4.7167 $231.1183
64+ $4.5594 $291.8016
85+ $4.0878 $347.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess