EN
  • EN
  • DE

ADT7481ARMZ-REEL

Part No ADT7481ARMZ-REEL
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 127°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Testing Conditions 0°C to 70°C (-40°C to 100°C)
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 141393-ADT7481ARMZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7481ARMZ-REEL CAD Model

Description

The ON Semiconductor ADT7481ARMZ-REEL is a high-performance digital temperature sensor IC that provides a complete temperature monitoring solution in a compact package. Designed for precise temperature measurement, this sensor is ideal for a wide range of applications including computer systems, office electronics, and industrial automation.

Key Features

  • Accurate Temperature Monitoring: The ADT7481ARMZ-REEL offers high accuracy with a resolution of 1°C and is capable of detecting temperatures from -40°C to +125°C, making it suitable for environments that require precise temperature regulation.
  • Digital Interface: Equipped with a two-wire serial interface, it is compatible with I²C and SMBus protocols, allowing for easy integration into existing systems with minimal additional components.
  • Low Power Consumption: This sensor operates with a low supply voltage from 3.0V to 3.6V, making it an energy-efficient choice for battery-powered devices.
  • Compact Package: The ADT7481ARMZ-REEL comes in a small 8-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.
  • Overtemperature Alarm: It features a programmable overtemperature alarm that can alert the system to take preventative actions if the temperature exceeds a predefined threshold.

Applications

The versatility of the ADT7481ARMZ-REEL makes it suitable for a variety of applications, including:

  • Desktop and Notebook Computers
  • Servers and Data Centers
  • Telecommunication Equipment
  • Industrial and Medical Equipment

Product Specifications

Parameter Value
Temperature Range -40°C to +125°C
Accuracy ±1°C
Interface I²C/SMBus
Supply Voltage 3.0V to 3.6V
Package 8-lead MSOP

Overall, the ADT7481ARMZ-REEL from ON Semiconductor is a reliable and efficient choice for system designers who require accurate temperature monitoring with a digital interface and low power consumption.

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7084 $59.3344
34+ $3.4692 $117.9528
52+ $3.3495 $174.1740
75+ $3.1103 $233.2725
97+ $2.9907 $290.0979
121+ $2.8711 $347.4031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess