EN
  • EN
  • DE

ADT7461ARMZ

Part No ADT7461ARMZ
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire) 8-Pin Micro Tube / SENSOR TEMPERATURE SMBUS MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 120°C
Sensing Temperature - Remote -55°C to 150°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions -40°C to 100°C
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 173635-ADT7461ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADT7461
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin Malaysia , Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADT7461ARMZ CAD Model

Description

The ON Semiconductor ADT7461ARMZ is a high-performance, dual-channel digital temperature sensor that provides an accurate monitoring solution for electronic systems. Designed to address the needs of complex applications, this temperature sensor offers precision temperature measurement with a range of features that enhance its versatility and reliability.

Key Features

  • Dual-Channel Sensing: The ADT7461ARMZ can monitor two temperature zones simultaneously, one internal and one external, allowing for comprehensive thermal management of the system.
  • High Accuracy: With an accuracy of ±1°C for the internal diode and ±3°C for the external diode, the sensor ensures precise temperature readings, critical for maintaining optimal performance.
  • Programmable Resolution: It offers a programmable resolution for the external channel from 8 to 12 bits, giving designers flexibility to optimize for power or resolution based on the application's requirements.
  • Wide Temperature Range: The sensor operates over a temperature range of -40°C to +120°C for the internal channel and -40°C to +150°C for the external channel, making it suitable for a variety of harsh environments.
  • SMBus Interface: Communication is facilitated through the SMBus (System Management Bus) interface, ensuring easy integration with existing system architectures.
  • Low Voltage Operation: The device supports a supply voltage range of 3.0V to 5.5V, which allows for low-voltage operation compatible with modern electronics.
  • Compact Package: Housed in a small 8-pin MSOP (Mini Small Outline Package), the ADT7461ARMZ saves valuable board space without compromising performance.

Applications

The ADT7461ARMZ is ideal for a broad range of applications where precise temperature monitoring is essential. It is widely used in:

  • Desktop and Notebook Computers
  • Servers and Data Centers
  • Telecommunication Equipment
  • Industrial and Medical Equipment
  • Embedded Systems

With its combination of dual-channel sensing, high accuracy, and versatile features, the ON Semiconductor ADT7461ARMZ temperature sensor is a smart choice for system designers looking to enhance the thermal management and safety of their electronic products.

You May Also Be Interested in

Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5174 $53.1090
75+ $1.4196 $106.4700
110+ $1.3706 $150.7660
160+ $1.2727 $203.6320
205+ $1.2238 $250.8790
260+ $1.1748 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,630 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess