EN
  • EN
  • DE

ADT7461ARMZ-REEL

Part No ADT7461ARMZ-REEL
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description ±1℃ Temperature Monitor with Series Resistance Cancellation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1142320-ADT7461ARMZ-REEL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7461ARMZ-REEL CAD Model

Description

Product Overview: ADT7461ARMZ-REEL

The ADT7461ARMZ-REEL is a high-performance temperature monitoring solution from ON Semiconductor, designed to ensure precise temperature measurement and control for a variety of applications. This advanced sensor is part of the ADT7461 series, which is known for its reliability and efficiency in temperature monitoring tasks.

Key Features

  • Accuracy: The ADT7461ARMZ-REEL offers exceptional accuracy with ±1°C measurement precision over a wide temperature range, making it suitable for critical applications where precise temperature readings are necessary.
  • Dual-Channel: It features a dual-channel design that allows for the monitoring of two temperature zones simultaneously, providing versatility in usage.
  • Programmable: The sensor's overtemperature threshold and hysteresis levels can be programmed via a serial bus, facilitating easy integration and customization in various systems.
  • Low Voltage Operation: Operating at a supply voltage range of 3.0V to 5.5V, the ADT7461ARMZ-REEL is optimized for low voltage systems and helps to minimize power consumption.
  • Small Footprint: Housed in a compact MSOP-8 package, this device saves valuable board space and is ideal for space-constrained applications.

Applications

The ADT7461ARMZ-REEL is suitable for a broad range of applications, including:

  • Desktop and Notebook Computers
  • Servers and Data Centers
  • Telecommunication Equipment
  • Industrial and Medical Systems

Environmental and Quality Standards

ON Semiconductor is committed to providing products that meet the highest standards of quality and environmental responsibility. The ADT7461ARMZ-REEL is manufactured with these principles in mind, ensuring that it complies with RoHS directives and is produced without the use of environmentally hazardous substances.

Part of a Comprehensive Portfolio

As part of ON Semiconductor's extensive range of temperature monitoring solutions, the ADT7461ARMZ-REEL is supported by a robust ecosystem of tools and resources, designed to facilitate development and speed up time-to-market for your products.

You May Also Be Interested in

Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7612
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0410 $51.0250
60+ $1.6746 $100.4760
93+ $1.6223 $150.8739
128+ $1.5700 $200.9600
165+ $1.5176 $250.4040
221+ $1.3607 $300.7147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess