EN
  • EN
  • DE

ADP3808AJCPZ-RL

Part No ADP3808AJCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description ADP3808 - HIGH EFFICIENCY SWITCH / Charger IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr onsemi
Series *
Package Bulk
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Other Names 2156-ADP3808AJCPZ-RL-488
Standard Package 1
Win Source Part Number 1006700-ADP3808AJCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADP3808AJCPZ-RL CAD Model

Description

ON Semiconductor ADP3808AJCPZ-RL: High-Performance Step-Down Converter

The ADP3808AJCPZ-RL from ON Semiconductor is a highly integrated, high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications. This advanced power solution is capable of delivering up to 3A of continuous output current and operates over a wide input voltage range from 2.75V to 5.5V, making it an ideal choice for portable and battery-powered devices where efficient power conversion is crucial.

One of the key features of the ADP3808AJCPZ-RL is its adjustable output voltage, which can be set from 0.6V to the input voltage minus the dropout, allowing for a high degree of flexibility in design. The device employs a current-mode control architecture, providing excellent transient response and cycle-by-cycle current limiting which enhances the safety and reliability of the end application.

The ADP3808AJCPZ-RL also includes an array of protective features, such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and stability of the converter under various operating conditions. The device's high switching frequency, up to 1.4MHz, allows for the use of small, low-profile inductors and capacitors, which reduces the overall solution size and is beneficial for space-constrained applications.

The converter is available in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that provides excellent thermal performance and occupies minimal board space. The ADP3808AJCPZ-RL is designed to support a seamless design-in process, with minimal external components required, simplifying the power supply design and accelerating the time to market for a wide range of products.

Applications that can benefit from the ADP3808AJCPZ-RL include portable and handheld devices, wireless routers and modems, point-of-load conversions in networking equipment, and other systems that require efficient power management solutions. With ON Semiconductor's reputation for quality and performance, the ADP3808AJCPZ-RL is a reliable choice for designers looking to enhance the power efficiency and performance of their electronic devices.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess