ON Semiconductor 74VHCT04N Hex Inverter
The ON Semiconductor 74VHCT04N is a high-speed CMOS device that belongs to a family of hex inverters. Designed to interface with high-speed logic systems, this IC provides the consistent and reliable performance expected from industry-leading semiconductor products. The 74VHCT04N is ideal for a range of applications, including signal processing, data communication, and system control tasks.
Key Features:
- Logic Type: Hex Inverter - The device contains six independent inverter gates in a single package, providing multiple uses in logic circuits.
- High-Speed Operation: The 74VHCT04N is designed for high-speed operation, which is crucial for modern digital systems that require rapid signal processing.
- Supply Voltage Range: This device operates at a wide range of supply voltages from 4.5V to 5.5V, making it versatile for various applications and compatible with TTL levels.
- Low Power Consumption: The IC is optimized for low power consumption, which is essential for battery-powered devices and energy-efficient systems.
- Output Drive Capability: The 74VHCT04N can drive up to 8mA at the output, ensuring strong signal transmission over connected loads.
- CMOS Technology: Utilizing advanced CMOS technology, the device offers high noise immunity and low static power consumption.
- Package: Available in a standard 14-pin DIP package, it is easy to integrate into various circuit boards and systems.
Applications:
The versatility of the 74VHCT04N makes it suitable for a broad range of applications, including:
- Waveform generation
- Signal conditioning
- Logic level conversion
- Glitch-free clock inversion
- High-speed logic systems
With its robust design and high-speed performance, the ON Semiconductor 74VHCT04N hex inverter is a reliable choice for designers and engineers looking to enhance their digital systems. Its compatibility with TTL levels and low power consumption also make it a practical component for both new designs and legacy system upgrades.