EN
  • EN
  • DE

74HC138DR2G

Part No 74HC138DR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1-OF-8 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 137695-74HC138DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC138DR2G CAD Model

Description

ON Semiconductor 74HC138DR2G Description

The ON Semiconductor 74HC138DR2G is a high-performance, high-speed CMOS 3-to-8 line decoder/demultiplexer integrated circuit that is part of the 74HC series. This device is specifically designed to be used in applications where high decoding or demultiplexing of signals is required. Its primary function is to take a three-bit binary input and decode it to one of eight possible output lines, making it an essential component for systems that require multiple selection lines from a limited number of input signals.

The 74HC138DR2G boasts a wide operating voltage range from 2V to 6V, which allows for compatibility with a variety of logic families and ensures reliable operation across different voltage levels. This versatility makes it well-suited for interfacing with microcontrollers, microprocessors, and other logic systems in both consumer and industrial electronics.

Featuring a demultiplexing capability, the device can route a single input signal to any of the eight output lines, which is particularly useful for expanding the output capacity of microcontrollers with a limited number of I/O pins. Additionally, it has three binary select inputs (A, B, and C), two active-low enable inputs (E1 and E2), and an active-high enable input (E3), providing flexible control options for the user.

The 74HC138DR2G is available in a space-saving SOIC-16 package, which is ideal for PCBs where space is at a premium. Its compact footprint does not compromise its performance or reliability, making it a popular choice for high-density applications. The device also features low power consumption, further enhancing its suitability for battery-operated devices.

ON Semiconductor's commitment to quality ensures that the 74HC138DR2G meets stringent standards, offering excellent propagation delay times and noise immunity. It is designed for use in a wide range of applications, including but not limited to, computer systems, data multiplexers, signal routing applications, and memory address decoding.

Overall, the 74HC138DR2G from ON Semiconductor is a robust and reliable solution for any design engineer looking to implement efficient decoding or demultiplexing functionality in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess