EN
  • EN
  • DE

74FST3384QSR

Part No 74FST3384QSR
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10BIT LP 24QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74FST
Packaging Reel package
Part Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 765371-74FST3384QSR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FST3384QSR CAD Model

Description

The 74FST3384QSR from ON Semiconductor is a high-performance, 10-bit low power bus switch designed with a focus on delivering rapid switching speeds with minimal power consumption. This component is an ideal solution for applications that require efficient data flow and signal routing, such as high-speed computing, networking, and telecommunication systems.

Key Features

  • High-Speed Switching: The 74FST3384QSR is capable of switching at a very high speed, which is essential for maintaining the integrity of high-frequency signals passing through the switch.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with minimal power dissipation, making it suitable for battery-operated devices and power-efficient systems.
  • 10-Bit Bus Interface: With a 10-bit wide bus interface, this switch can handle multiple data lines simultaneously, providing a compact and efficient solution for bus management tasks.
  • Zero Bounce: The switch is engineered to minimize signal bouncing, a critical feature for ensuring stable signal integrity and reliable operation.
  • 5V Tolerant Inputs: Input ports are tolerant to 5V, even when the device is powered down, offering flexibility in mixed-voltage environments.
  • Flow-Through Pinout: The flow-through architecture of the pinout simplifies PCB layout by allowing direct connection to microprocessors and other logic devices.

Applications

The versatility of the 74FST3384QSR makes it suitable for a wide range of applications. It can be used in:

  • High-speed data transmission systems
  • Networking equipment such as switches and routers
  • Signal gating and bus isolation tasks
  • Memory switching operations
  • Peripheral connectivity for microprocessors and microcontrollers

Technical Specifications

The 74FST3384QSR operates over a wide temperature range and comes in a QSOP package, which is ideal for space-constrained applications. It is characterized for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

For detailed technical specifications, application circuits, and installation guidelines, refer to the official datasheet provided by ON Semiconductor. This will ensure proper usage and integration of the 74FST3384QSR into your design.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess