EN
  • EN
  • DE

74FST3384DWR2

Part No 74FST3384DWR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10BIT LP 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1008146-74FST3384DWR2
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Medical, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian 74FST3384DWR2 CAD Model

Description

ON Semiconductor 74FST3384DWR2 Product Overview

The 74FST3384DWR2 is a high-performance, low-power 10-bit bus switch designed by ON Semiconductor, a renowned leader in the semiconductor industry. This device is part of the FST series, which is known for its fast switching speeds and robust signal integrity, making it an ideal choice for a wide range of applications including computing, networking, communications, and industrial systems.

Key Features

  • High-Speed Switching: The 74FST3384DWR2 offers quick switching capabilities, which is essential for applications that require fast data transfer and minimal signal delay.
  • Low Power Consumption: Designed with power efficiency in mind, this bus switch operates with minimal power dissipation, contributing to the overall energy efficiency of the systems in which it is used.
  • 10-Bit Bus Interface: The device features a 10-bit wide bus interface, which allows for the simultaneous switching of multiple signals, thereby increasing data throughput and system performance.
  • Bi-Directional Operation: The switch can conduct signals in both directions, which adds to the flexibility and utility of the device in various circuit configurations.
  • 5V Tolerant: Inputs and outputs are 5V tolerant, enabling the device to interface with mixed-voltage environments commonly found in digital systems.

Applications

The 74FST3384DWR2 is well-suited for a variety of applications that require efficient and reliable data transfer. It is commonly used in:

  • High-speed data acquisition systems
  • Server and workstation bus management
  • Signal gating and multiplexing in communications equipment
  • Level shifting in multi-voltage systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 74FST3384DWR2 is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance in even the most demanding environments. The device is provided in a wide-body SOIC package, which is designed for optimal thermal performance and robustness.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to review the datasheet provided by ON Semiconductor, which includes electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the integration of the 74FST3384DWR2 into their designs.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess