EN
  • EN
  • DE

74FST3125DT

Part No 74FST3125DT
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-Bit Bus Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1131426-74FST3125DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74FST3125DT CAD Model

Description

The ON Semiconductor 74FST3125DT is a high-performance quad bus switch designed for use in communication, computing, and networking applications. With its fast switching speeds and low power consumption, this device is ideal for systems that require efficient data flow and signal routing.

Key Features

  • High-Speed Switching: The 74FST3125DT offers high-speed switching with a typical propagation delay of only 0.25 ns, ensuring minimal signal delay in critical applications.
  • Low Power Consumption: The device operates with a low quiescent current, making it suitable for power-sensitive designs.
  • Wide Operating Voltage Range: This quad bus switch is compatible with a broad range of operating voltages from 4.5V to 5.5V, providing flexibility for various system requirements.
  • 5Ω Switch Connection between Two Ports: The low on-resistance of the switch ensures minimal signal distortion and voltage drop across the switch.
  • Minimal Propagation Delay: The switch is designed to provide fast transition times, which is crucial for maintaining high-speed data integrity.

Applications

The 74FST3125DT is versatile and can be used in a variety of applications, including:

  • Switching on buses between two ports
  • Signal gating
  • Data isolation
  • Bus arbitration
  • Backplane driving
  • Capacitance reduction and isolation

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 74FST3125DT is no exception. It is built to meet the stringent requirements of the industrial and commercial markets, ensuring long-term performance and stability.

Package and Environmental Compliance

The 74FST3125DT comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. Additionally, the product complies with environmental standards, making it a responsible choice for eco-friendly designs.

With its robust feature set and ON Semiconductor's reputation for quality, the 74FST3125DT is a reliable solution for designers looking to implement efficient bus switching in their electronic systems.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess