EN
  • EN
  • DE

74FST3125D

Part No 74FST3125D
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74FST3125
Standard Package 1,375 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 548737-74FST3125D
Ultra Librarian 3D Model Ultra Librarian 74FST3125D CAD Model

Description

ON Semiconductor 74FST3125D: Quad Bus Switch

The 74FST3125D from ON Semiconductor is a high-performance quad bus switch designed for switching applications in digital systems. This integrated circuit is part of ON Semiconductor's FST (Fast Switching Technology) family, which is renowned for its speed and low power consumption. The device is optimized for switching digital signals with a maximum voltage of 5.5V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.

With its four independent switch channels, the 74FST3125D can control data flow in bidirectional buses, providing a versatile solution for data switching needs. Each switch is capable of handling signals with high speed, ensuring minimal propagation delay and fast switching times. The device is particularly useful in applications where low on-resistance and low crosstalk between channels are critical for performance.

The 74FST3125D features a wide operating temperature range, making it suitable for use in various environments. It is also characterized by its low quiescent power consumption, which is beneficial for power-sensitive designs. The device comes in a compact SOIC-14 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Key specifications of the 74FST3125D include:

  • Voltage supply range: 4.5V to 5.5V
  • Low on-resistance: Ensures minimal signal distortion
  • High-bandwidth data switching: Ideal for high-speed data lines
  • 5Ω switch connection between two ports
  • Minimal propagation delay: Typically 0.25ns
  • Low power consumption: Ideal for battery-operated devices

The 74FST3125D is widely used in various digital applications, including communication systems, data processing, and high-speed networks, where reliable and efficient data switching is required. Its robust design and performance make it a preferred choice for engineers and designers looking for a dependable bus switch solution.

Overall, the ON Semiconductor 74FST3125D quad bus switch is an excellent choice for any application that demands high-speed, low-power, and reliable switching performance. Its industry-standard packaging and compatibility with existing digital systems simplify integration into a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3262 $58.7160
435+ $0.2677 $116.4495
670+ $0.2593 $173.7310
925+ $0.2510 $232.1750
1,195+ $0.2426 $289.9070
1,595+ $0.2175 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess