EN
  • EN
  • DE

74ACT715RSCX

Part No 74ACT715RSCX
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO SYNC 20SOIC / Video Generator IC Logic 20-SOIC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Function Generator
Applications Consumer Video
Control Interface Logic
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ACT715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1040091-74ACT715RSCX
Ultra Librarian 3D Model Ultra Librarian 74ACT715RSCX CAD Model

Description

The 74ACT715RSCX is a high-quality integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the 74ACT series, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74ACT715RSCX is specifically crafted to meet the rigorous demands of complex digital systems.

Key Features

  • Technology: Advanced CMOS logic that ensures low power consumption while maintaining high-speed operation.
  • Logic Type: Waveform Generator, which is adept at producing precise timing waveforms that are critical in digital signal processing.
  • Supply Voltage Range: 4.5V to 5.5V, providing a stable operating environment that is suitable for various digital applications.
  • Operating Temperature: -40°C to +85°C, ensuring reliability and performance even under extreme conditions.
  • Package: The device comes in a compact SOP (Small Outline Package) form factor, specifically in a 20-SOIC package, making it ideal for space-constrained applications.

Applications

The 74ACT715RSCX is versatile and can be used in a wide range of applications. Its primary use case is as a waveform generator in digital systems. It is particularly useful in:

  • Digital signal processing (DSP) systems
  • Complex timing circuits
  • Communication systems
  • Embedded systems
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 74ACT715RSCX is subjected to rigorous testing and quality control procedures, ensuring that it performs to specifications under varying conditions. Customers can trust this device for critical and long-term applications.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The 74ACT715RSCX is designed to comply with environmental regulations, including RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials in electronic equipment. This commitment to sustainability makes the 74ACT715RSCX an environmentally responsible choice for electronic manufacturers.

You May Also Be Interested in

Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess