EN
  • EN
  • DE

74AC399SCX

Part No 74AC399SCX
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74AC399
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908029-74AC399SCX
Ultra Librarian 3D Model Ultra Librarian 74AC399SCX CAD Model

Description

ON Semiconductor 74AC399SCX: A High-Performance Quad 2-Port Register

The 74AC399SCX from ON Semiconductor is a cutting-edge integrated circuit designed for high-speed, low-power applications requiring efficient data storage and transfer. This versatile component is part of the advanced high-speed CMOS (AC) family and is tailored for exceptional performance in a wide array of electronic systems.

Key Features

  • Quad 2-Port Register: The 74AC399SCX comprises four individually accessible 2-port registers, allowing for parallel or serial data input and output, providing flexibility and efficiency in data handling.
  • High-Speed Operation: Engineered for rapid data processing, this device is capable of handling fast clock speeds, making it ideal for high-performance computing and communication systems.
  • Low Power Consumption: Despite its high-speed capabilities, the 74AC399SCX is designed to operate with minimal power consumption, thereby reducing thermal output and enhancing system reliability.
  • Multiple Operating Modes: With features like clock enable and clear functions, the device supports various operational modes, enabling users to optimize its functionality according to specific application needs.

Applications

The versatility of the 74AC399SCX makes it suitable for a broad range of applications, including:

  • High-speed data acquisition systems
  • Communication infrastructure
  • Signal processing units
  • Computer systems
  • Networking equipment

Technical Specifications

The 74AC399SCX is offered in a surface-mount package, ensuring compatibility with modern PCB assembly techniques. It operates over a wide voltage range and is characterized by its robustness and dependability in demanding environments.

Quality and Support

ON Semiconductor is renowned for its commitment to quality and customer support. The 74AC399SCX is backed by comprehensive technical documentation and the company's dedicated customer service team, ensuring that designers and engineers can integrate this component into their systems with confidence.

In summary, the 74AC399SCX is a high-performance, versatile quad 2-port register that is an essential building block for systems requiring fast, reliable data handling capabilities. Its low power consumption and high-speed operation make it an excellent choice for sophisticated electronic applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess