ON Semiconductor 54LS166J: 8-Bit Parallel-In/Serial-Out Shift Register
The 54LS166J is a high-performance, monolithic 8-bit shift register designed by ON Semiconductor, a trusted name in the industry for providing innovative semiconductor solutions. This integrated circuit is specifically crafted to facilitate the conversion of parallel data into serial format, making it an essential component for a wide array of digital systems where data manipulation and processing are critical.
With its robust construction, the 54LS166J is housed in a sturdy ceramic package, ensuring durability and reliability even in demanding environments. Its design is based on the low-power Schottky technology, which not only enhances its switching speeds but also minimizes power consumption, making it an energy-efficient choice for modern electronic applications.
The device features a parallel input interface, allowing for the simultaneous loading of 8 bits of data. Once loaded, the data can be serially shifted out at a rate determined by the clock input signal. This functionality is particularly useful in applications that require data serialization, such as communication interfaces, data acquisition systems, and digital signal processing.
Key specifications of the 54LS166J include:
- Direct overriding clear (CLR) input which can be used to clear the internal register
- Serial input (SER) for cascading multiple devices without requiring additional gating
- Shift/load control (SH/LD) input that allows for easy toggling between loading data in parallel and shifting data serially
- Clock input (CLK) that triggers the shifting of data on rising edge transitions
- Complementary outputs available from the last stage for both Q and Q̅, providing additional flexibility
Applications for the 54LS166J are diverse and include digital signal processors, microprocessor systems, computer logic systems, and any other system that requires a reliable method for data transfer and manipulation. With its proven technology and ON Semiconductor's commitment to quality, the 54LS166J is an excellent choice for designers looking to incorporate a dependable shift register into their electronic designs.
For additional information, such as detailed electrical characteristics and pin configurations, designers should consult the datasheet provided by ON Semiconductor. This resource will provide the necessary guidance to integrate the 54LS166J into various electronic projects effectively.