EN
  • EN
  • DE

54LS157/BFBJC

Part No 54LS157/BFBJC
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 162933-54LS157/BFBJC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS157/BFBJC CAD Model

Description

Product Overview: 54LS157/BFBJC from ON Semiconductor

The 54LS157/BFBJC is a high-performance, fast-switching quadruple 2-line to 1-line data selector/multiplexer designed by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit (IC) is engineered to deliver precise and reliable performance for a wide range of digital applications.

Constructed with Low Power Schottky (LPS) technology, the 54LS157/BFBJC ensures reduced power consumption and increased speed, making it an ideal choice for power-sensitive and high-speed systems. The device features four individual 2-line to 1-line multiplexers with common select inputs and individual enable inputs for each section.

Key Features:

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Input Line: 2-line
  • Output Line: 1-line
  • Common Select Inputs: Simplifies control signal management
  • Individual Enable Inputs: Offers greater flexibility and control
  • Propagation Delay Time: Fast switching for high-speed applications
  • Operating Temperature Range: Suitable for military-grade applications
  • Package Type: Ceramic Flatpack for reliable performance in harsh environments

The 54LS157/BFBJC is capable of working with dual 4-line inputs and selecting either of the two inputs to the output, based on the state of the select input. The enable input allows each multiplexer to be turned off and on, providing an additional layer of control. This makes the IC highly versatile and suitable for applications such as data routing, signal gating, and multiplexed data communication.

With its military-grade operating temperature range, the 54LS157/BFBJC is resilient and can operate in extreme conditions, which is critical for defense and aerospace applications. The ceramic flatpack packaging not only ensures the device's durability but also aids in thermal management.

Whether you are designing complex computing systems, sophisticated communication devices, or robust military hardware, the 54LS157/BFBJC from ON Semiconductor provides the performance and reliability that professionals demand. Its combination of speed, power efficiency, and versatile functionality makes it an indispensable component in the toolkit of any electronics engineer.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intersil
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Samsung
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Coilcraft
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess