The ON Semiconductor 54HC04J is a high-performance, high-speed CMOS logic hex inverter integrated circuit designed to meet the demanding requirements of today's sophisticated electronic devices. This robust IC is part of ON Semiconductor's 54HC series, renowned for its reliability and versatility across a wide range of applications.
The 54HC04J features six independent inverters in a single package, providing designers with the ability to implement multiple inverting functions within their circuitry while minimizing board space. Each inverter is capable of transforming a high-level input signal into a low-level output and vice versa, making it an essential component for signal processing, pulse shaping, and digital logic circuitry.
Key Features:
- High-Speed Operation: The 54HC04J is designed for fast switching, allowing for high-speed operation that is compatible with most TTL circuits.
- Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, making it suitable for battery-operated and power-sensitive applications.
- Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, providing flexibility in various system designs and ensuring compatibility with a wide range of other logic families.
- High Noise Immunity: Characterized by a high noise immunity, the 54HC04J is reliable in electrically noisy environments, which is crucial for industrial and automotive applications.
- Robust Output Drive: This IC can source or sink 4mA at 4.5V, which is sufficient for driving multiple loads or interfacing with other logic devices without the need for additional buffering.
Applications:
The versatility of the 54HC04J makes it ideal for a broad range of applications including, but not limited to, logic inversion, oscillator circuits, pulse generation, and waveform shaping. It is commonly used in embedded systems, automotive electronics, data processing equipment, telecommunications, and any application where reliable inverting functions are required.
Package Information:
The 54HC04J comes in a ceramic DIP (Dual Inline Package) which provides excellent thermal and mechanical durability. The package is designed for through-hole mounting, which simplifies the assembly process and is preferred for applications where robustness is a priority.