Product Overview: 4808NG - ON Semiconductor
The 4808NG is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is an essential component for modern electronic applications, offering both high efficiency and reliability. It is well-suited for a wide range of applications, including power supply, DC-DC converters, motor drives, and other power management functions.
Key Features
- Low On-Resistance: The device boasts an incredibly low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power applications.
- High Switching Speed: With its fast switching capabilities, the 4808NG ensures minimal power loss during the transition phases, which is critical for high-frequency operations.
- High Current Capability: Engineered to handle high currents, this MOSFET can manage demanding power loads while maintaining performance stability.
- Robust Thermal Performance: The 4808NG is designed with an optimal thermal footprint that enables better heat dissipation, ensuring the device operates within safe temperature ranges under various conditions.
Electrical Characteristics
The 4808NG operates with a drain-source voltage (VDS) of up to 30V, which allows it to be used in a variety of circuits that require a moderate voltage range. Its gate threshold voltage (VGS(th)) is specified to ensure precise switching operations. Furthermore, the device exhibits a continuous drain current (ID) capability that ensures it can handle significant power without performance degradation.
Applications
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Power Inverters
- Motor Control Circuits
- Power Management Systems
The 4808NG from ON Semiconductor represents a blend of advanced semiconductor technology with robust design, making it a top choice for engineers and designers looking for a reliable N-channel Power MOSFET. With its impressive electrical characteristics and adaptability to various applications, the 4808NG is a versatile component that enhances the performance and efficiency of electronic systems.