EN
  • EN
  • DE

4066BCP

Part No 4066BCP
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER QUAD 1X1 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 280 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 65MHz
Channel Capacitance(CS off, CD off) 7.5pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 14-PDIP
Win Source Part Number 161900-4066BCP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4066BCP CAD Model

Description

Introducing the 4066BCP from ON Semiconductor

The 4066BCP is a highly versatile quad bilateral switch integrated circuit, brought to you by ON Semiconductor, a leader in energy-efficient innovations. This IC is designed to handle analog and digital signals, making it an excellent choice for a wide array of applications in the electronics industry.

Key Features

  • Quad Switch Configuration: The 4066BCP contains four independent switches, providing flexibility in connecting and disconnecting signals as needed.
  • Bilateral Switching: Each switch is bilateral, which means the device can pass signals in both directions, offering greater design versatility.
  • Low ON Resistance: The ON resistance is characteristically low, ensuring minimal signal attenuation when the switch is closed, thus preserving signal integrity.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 18V, compatible with various logic levels and suitable for interfacing with different types of circuits.
  • High-Speed Switching: The 4066BCP is capable of high-speed switching, making it ideal for applications that require rapid signal modulation.
  • Pin-Compatible: This IC is pin-compatible with the industry-standard 4066, ensuring easy integration or replacement in existing designs.

Applications

The versatility of the 4066BCP makes it suitable for numerous applications, including:

  • Signal routing and multiplexing
  • Analog and digital signal switching
  • Communication circuits
  • Data acquisition systems
  • Audio and video signal processing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 4066BCP is manufactured with precision and is rigorously tested to ensure reliable performance in all supported applications. Its robust design ensures longevity and consistent operation, even in demanding conditions.

Conclusion

Whether you're designing a complex communication system or a simple signal processing circuit, the 4066BCP from ON Semiconductor offers the functionality and reliability you need. Its combination of features, including the quad bilateral switch configuration, low ON resistance, and high-speed operation, makes it a smart choice for designers looking to create efficient and versatile electronic solutions.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess