EN
  • EN
  • DE
Part No 4011
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 075757-4011
Popularity Low
Supply and Demand Status Balance
Package Bulk
Product Status Active
Kit Type Project Kit
Main Purpose Lighting Kit
Interconnect System micro:bit
Suggested Programming Environment Microsoft MakeCode
Utilized IC / Part ATSAMD21
Included MCU/MPU Board(s) Circuit Playground Express
Package Box
Product Status Obsolete
Type Round Box
Usage Storage, Transport
Dimensions - Overall 2.60" Dia x 0.87" H (66.0mm x 22.1mm)
Material Velostat™
Features Conductive, Lid Included
Type Tote
Usage Storage
Dimensions - Overall 10.38" L x 10.38" W x 4.00" H (263.5mm x 263.5mm x 101.6mm)
Material Plastic
Features Conductive
Package Retail Package
Type DMM Test Leads
Ultra Librarian 3D Model Ultra Librarian 4011 CAD Model

Description

ON Semiconductor Product 4011 Overview

The ON Semiconductor Product 4011 represents a robust and versatile series of integrated circuits that are part of the company's comprehensive portfolio of high-performance components. This product is a quad 2-input NAND gate IC, which is a fundamental building block in digital electronics. The 4011 model is designed to meet the needs of a wide array of applications, ranging from simple logic control circuits to complex computing systems.

Key Features

  • Logic Type: Quad 2-Input NAND Gate
  • Package: The 4011 is available in various package types, including the popular DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) for surface mount technology, catering to different assembly requirements.
  • Operating Voltage: Typically, the device operates within a voltage range of 3V to 18V, making it suitable for both low and high-voltage applications.
  • High Output Drive: The IC is capable of driving high-current loads, which is essential for driving other logic ICs, LEDs, or even relays in certain applications.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Fan-out: The 4011 IC has a high fan-out capability, allowing it to drive multiple inputs without degradation of the signal.

Applications

The versatility of the ON Semiconductor Product 4011 makes it an ideal choice for a multitude of applications, including:

  • Logic circuit implementation
  • Signal processing
  • Control systems
  • Alarm systems
  • Function generation
  • Embedded systems

With its reliable performance and flexibility, the ON Semiconductor 4011 NAND gate IC is a staple component for designers and engineers looking to build robust digital systems. Whether it's for prototyping or mass production, the 4011 is a go-to component for creating efficient and effective electronic solutions.

You May Also Be Interested in

Bosch Sensortec
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Vishay
Need more? Email Us
ON Semiconductor
Need more? Email Us
AMIS
Need more? Email Us
Vishay
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Samsung
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3447 $58.6175
61+ $1.9242 $117.3762
93+ $1.8642 $173.3706
129+ $1.8041 $232.7289
166+ $1.7441 $289.5206
222+ $1.5639 $347.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess