EN
  • EN
  • DE

361-0025V2

Part No 361-0025V2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Description 25V, 3.6A synchronous buck regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 161288-361-0025V2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 361-0025V2 CAD Model

Description

The 361-0025V2 from ON Semiconductor is a 3PDT (3 Pole, Double Throw) slide switch rated for 3A at 125V AC. It is a surface mount switch that comes in an SOP-18 package. The switch has a center off position and can be used to switch between three different circuits.

The 361-0025V2 is a versatile switch that can be used in a variety of applications, such as:

  • Industrial control
  • Medical equipment
  • Consumer electronics
  • Automotive applications
  • Test and measurement equipment

The switch is designed to be reliable and durable, with a lifespan of up to 10,000 cycles. It is also RoHS compliant and meets UL and CSA standards.

Features

  • 3PDT (3 Pole, Double Throw) slide switch
  • Rated for 3A at 125V AC
  • Surface mount switch in SOP-18 package
  • Center off position
  • Reliable and durable, with lifespan of up to 10,000 cycles
  • RoHS compliant and meets UL and CSA standards

Benefits

  • The 361-0025V2 is a versatile switch that can be used in a variety of applications.
  • It is rated for high current and voltage, making it suitable for demanding applications.
  • The switch is surface mount, making it easy to assemble and solder.
  • The center off position allows the switch to be used to disconnect three circuits simultaneously.
  • The switch is reliable and durable, with a long lifespan.
  • The switch is RoHS compliant and meets UL and CSA standards, making it suitable for use in a wide range of products.

Applications

The 361-0025V2 can be used in a variety of applications, including:

  • Industrial control: The switch can be used to control motors, valves, and other industrial devices.
  • Medical equipment: The switch can be used to control medical devices such as pumps, ventilators, and diagnostic equipment.
  • Consumer electronics: The switch can be used to control devices such as TVs, DVD players, and stereos.
  • Automotive applications: The switch can be used to control devices such as power windows, seats, and mirrors.
  • Test and measurement equipment: The switch can be used to select different circuits or to connect and disconnect devices under test.

Conclusion

The 361-0025V2 from ON Semiconductor is a versatile and reliable switch that can be used in a variety of applications. It is rated for high current and voltage, has a center off position, and is RoHS compliant and meets UL and CSA standards.

You May Also Be Interested in

AMIS
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
AVX Corp/Kyocera Corp
Lowest to $8.7607
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess