EN
  • EN
  • DE

361-0015A

Part No 361-0015A
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 161287-361-0015A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 361-0015A CAD Model

Description

Product Overview: ON Semiconductor 361-0015A

The ON Semiconductor 361-0015A represents a pinnacle of innovation in the field of electronic components, specifically designed to cater to a wide array of applications requiring high reliability and performance. This product is a testament to ON Semiconductor's commitment to providing industry-leading solutions to engineers and designers across various sectors.

Key Features

  • High Precision: The 361-0015A is engineered for precise operations, ensuring accuracy and consistency in its performance.
  • Durability: Built with robust materials, this component is designed to withstand challenging environments and provide a long operational lifespan.
  • Energy Efficiency: It operates with minimal power consumption, making it an ideal choice for energy-sensitive projects.
  • Compact Design: The component's small footprint allows for integration into space-constrained applications without compromising functionality.

Applications

The versatility of the 361-0015A makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Power management solutions

Technical Specifications

The 361-0015A boasts a comprehensive set of technical specifications that ensure its suitability for demanding applications:

  • Operating Temperature Range: Specified by manufacturer
  • Package / Case: Provided in a user-friendly package
  • Mounting Type: Options available for various mounting preferences

Quality and Compliance

ON Semiconductor is dedicated to upholding the highest standards of quality and compliance. The 361-0015A is manufactured in facilities that are compliant with industry standards, ensuring that each component meets rigorous quality control measures before it reaches the consumer.

Ordering Information

For detailed ordering information and to check availability, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative. The 361-0015A is available for purchase in various quantities, tailored to meet the needs of both small-scale projects and large-volume production.

Choose the ON Semiconductor 361-0015A for your next project and experience the perfect blend of performance, efficiency, and reliability.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMIS
Lowest to $4.2781
AMIS
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Vishay
Need more? Email Us
Coilcraft
Need more? Email Us
Samsung
Need more? Email Us
AMIS
Lowest to $39.1695
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess