EN
  • EN
  • DE

360-2002B

Part No 360-2002B
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 161283-360-2002B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 360-2002B CAD Model

Description

The 360-2002B is a high-performance, precision integrated circuit from ON Semiconductor, a leading provider in the semiconductor industry. This product is part of ON Semiconductor's extensive range of electronic components that are designed to meet the rigorous demands of modern electronic systems.

Key Features

  • High Accuracy: The 360-2002B is built for precision, offering tight tolerance levels that ensure reliable performance in critical applications.
  • Low Power Consumption: Designed for energy efficiency, this IC helps in reducing the overall power consumption of the system, making it ideal for battery-powered devices.
  • Durable: ON Semiconductor's commitment to quality means that the 360-2002B is robust and capable of withstanding the stresses of everyday use.
  • Wide Operating Temperature Range: This product can operate effectively across a broad range of temperatures, making it suitable for use in various environmental conditions.
  • Compact Form Factor: The small footprint of the 360-2002B allows for its integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the 360-2002B makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics
  • Portable devices
  • Power management solutions

Technical Specifications

The 360-2002B boasts an impressive set of technical specifications that underscore its performance capabilities:

  • Voltage Range: Specified by the application requirements
  • Current Rating: Defined by the operational parameters
  • Package Type: Available in various package options to fit different assembly processes
  • Compliance: Meets industry standards for safety and performance

ON Semiconductor's 360-2002B is a testament to the company's dedication to innovation and quality. With its combination of precision, efficiency, and durability, this product stands out as a reliable component for any high-performance electronic system.

You May Also Be Interested in

Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMIS
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess