EN
  • EN
  • DE

2SK1467-TD-E

Part No 2SK1467-TD-E
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018068-2SK1467-TD-E
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK1467-TD-E CAD Model

Description

ON Semiconductor 2SK1467-TD-E N-Channel MOSFET

The ON Semiconductor 2SK1467-TD-E is a high-performance N-Channel MOSFET that offers excellent power efficiency and switching performance, making it an ideal choice for a wide range of power management applications. This MOSFET is designed to handle high currents and voltages with ease, ensuring reliable operation in demanding environments.

Key Features:

  • Low On-Resistance: The 2SK1467-TD-E boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency in circuits.
  • High-Speed Switching: Its fast switching capabilities enable efficient operation at high frequencies, reducing energy waste and improving performance in power switching applications.
  • High Drain-Source Voltage: With a high drain-source voltage (Vds), this MOSFET can handle significant power levels, making it suitable for high voltage applications.
  • Enhanced Durability: The device is encapsulated in a robust package that ensures long-term reliability and protection against environmental factors.
  • Low Gate Charge: A low gate charge allows for reduced switching losses and faster transition times, which is critical for power efficiency.
  • Extended Temperature Range: The 2SK1467-TD-E operates within a wide temperature range, ensuring stability and functionality under varying thermal conditions.

Applications:

The ON Semiconductor 2SK1467-TD-E is versatile and can be used in various applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • High-Power Computing

Engineers and designers will appreciate the 2SK1467-TD-E for its combination of high efficiency, reliability, and performance. Whether it's for industrial, automotive, or consumer electronics, this N-Channel MOSFET from ON Semiconductor is a solid choice for advanced power management solutions.

Product Specifications:

Parameter Value
Configuration Single
Channel Mode Enhancement
Channel Type N-Channel
Drain-Source Voltage (Vds) High Voltage
Current Rating High Current
Package Type Robust Package

For detailed technical specifications and application support, consult the ON Semiconductor 2SK1467-TD-E datasheet and design resources.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
IBM
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess